Anatech Electronics, Inc.
1906.5 MHz Saw Filter
AM1906S814
Description
1906.5 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1906.5 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM1906S814 |
|
Product Name
|
1906.5 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
1906 MHz
|
|
Bandwidth
|
25000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1650 MHz
Bandwidth
32000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10010 MHz
Bandwidth
320000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1160 MHz
Bandwidth
54000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2400 MHz
Bandwidth
200000 kHz
View Details