Anatech Electronics, Inc. 1900 MHz Ceramic Band Pass Filter AM1900B1527

Description
1900 MHz Ceramic Band Pass Filter
Request a Quote
Description
1900 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1900 MHz Ceramic Band Pass Filter - AM1900B1527 - Anatech Electronics, Inc.
Garfield, NJ, United States
1900 MHz Ceramic Band Pass Filter
AM1900B1527
1900 MHz Ceramic Band Pass Filter AM1900B1527
1900 MHz Ceramic Band Pass Filter

1900 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1900B1527
Product Name 1900 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1900 MHz
Bandwidth 450000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details