Anatech Electronics, Inc. 1900 MHz Ceramic Band Pass Filter AM1900B1480

Description
1900 MHz Ceramic Band Pass Filter
Request a Quote
Description
1900 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1900 MHz Ceramic Band Pass Filter - AM1900B1480 - Anatech Electronics, Inc.
Garfield, NJ, United States
1900 MHz Ceramic Band Pass Filter
AM1900B1480
1900 MHz Ceramic Band Pass Filter AM1900B1480
1900 MHz Ceramic Band Pass Filter

1900 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1900B1480
Product Name 1900 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1900 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details
5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details