Anatech Electronics, Inc. 1882.5 MHz Ceramic Band Pass Filter AM1882B1514

Description
1882.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1882.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1882.5 MHz Ceramic Band Pass Filter - AM1882B1514 - Anatech Electronics, Inc.
Garfield, NJ, United States
1882.5 MHz Ceramic Band Pass Filter
AM1882B1514
1882.5 MHz Ceramic Band Pass Filter AM1882B1514
1882.5 MHz Ceramic Band Pass Filter

1882.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1882B1514
Product Name 1882.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1882 MHz
Bandwidth 65000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details