Anatech Electronics, Inc. 1882.5 MHz Ceramic Band Pass Filter AM1882B1306

Description
1882.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1882.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1882.5 MHz Ceramic Band Pass Filter - AM1882B1306 - Anatech Electronics, Inc.
Garfield, NJ, United States
1882.5 MHz Ceramic Band Pass Filter
AM1882B1306
1882.5 MHz Ceramic Band Pass Filter AM1882B1306
1882.5 MHz Ceramic Band Pass Filter

1882.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1882B1306
Product Name 1882.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1882 MHz
Bandwidth 65000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B589 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details