Anatech Electronics, Inc. 1880 MHz Ceramic Band Pass Filter AM1880B1665

Description
1880 MHz Ceramic Band Pass Filter
Request a Quote
Description
1880 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1880 MHz Ceramic Band Pass Filter - AM1880B1665 - Anatech Electronics, Inc.
Garfield, NJ, United States
1880 MHz Ceramic Band Pass Filter
AM1880B1665
1880 MHz Ceramic Band Pass Filter AM1880B1665
1880 MHz Ceramic Band Pass Filter

1880 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1880B1665
Product Name 1880 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1880 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details
1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details