Anatech Electronics, Inc. 184 MHz IF Saw Filter 5 MHz Bandwidth AM184S627

Description
184 MHz IF Saw Filter 5 MHz Bandwidth
Request a Quote
Description
184 MHz IF Saw Filter 5 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
184 MHz IF Saw Filter 5 MHz Bandwidth - AM184S627 - Anatech Electronics, Inc.
Garfield, NJ, United States
184 MHz IF Saw Filter 5 MHz Bandwidth
AM184S627
184 MHz IF Saw Filter 5 MHz Bandwidth AM184S627
184 MHz IF Saw Filter 5 MHz Bandwidth

184 MHz IF Saw Filter 5 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM184S627
Product Name 184 MHz IF Saw Filter 5 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 184 MHz
Bandwidth 5650 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
4750 MHz Cavity Band Pass Filter - AB4750B1239 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 1.50E6 kHz
View Details