Anatech Electronics, Inc. 1842 MHz DCS RF-Rx SAW Filter AM1842S362

Description
1842 MHz DCS RF-Rx SAW Filter
Request a Quote
Description
1842 MHz DCS RF-Rx SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1842 MHz DCS RF-Rx SAW Filter - AM1842S362 - Anatech Electronics, Inc.
Garfield, NJ, United States
1842 MHz DCS RF-Rx SAW Filter
AM1842S362
1842 MHz DCS RF-Rx SAW Filter AM1842S362
1842 MHz DCS RF-Rx SAW Filter

1842 MHz DCS RF-Rx SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1842S362
Product Name 1842 MHz DCS RF-Rx SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1842 MHz
Bandwidth 75000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B627 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details