Anatech Electronics, Inc. 1842 MHz RF Saw Band Pass Filter AM1842S1090

Description
1842 MHz RF Saw Band Pass Filter
Request a Quote
Description
1842 MHz RF Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1842 MHz RF Saw Band Pass Filter - AM1842S1090 - Anatech Electronics, Inc.
Garfield, NJ, United States
1842 MHz RF Saw Band Pass Filter
AM1842S1090
1842 MHz RF Saw Band Pass Filter AM1842S1090
1842 MHz RF Saw Band Pass Filter

1842 MHz RF Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1842S1090
Product Name 1842 MHz RF Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1842 MHz
Bandwidth 75000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
View Details