Anatech Electronics, Inc. 1842.5 MHz Ceramic Band Pass Filter AM1842B1659

Description
1842.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1842.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1842.5 MHz Ceramic Band Pass Filter - AM1842B1659 - Anatech Electronics, Inc.
Garfield, NJ, United States
1842.5 MHz Ceramic Band Pass Filter
AM1842B1659
1842.5 MHz Ceramic Band Pass Filter AM1842B1659
1842.5 MHz Ceramic Band Pass Filter

1842.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1842B1659
Product Name 1842.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1842 MHz
Bandwidth 37500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details
2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details