Anatech Electronics, Inc. 1842.5 MHz Ceramic Band Pass Filter AM1842B1400

Description
1842.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1842.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1842.5 MHz Ceramic Band Pass Filter - AM1842B1400 - Anatech Electronics, Inc.
Garfield, NJ, United States
1842.5 MHz Ceramic Band Pass Filter
AM1842B1400
1842.5 MHz Ceramic Band Pass Filter AM1842B1400
1842.5 MHz Ceramic Band Pass Filter

1842.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1842B1400
Product Name 1842.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1842 MHz
Bandwidth 240000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
5250 MHz Cavity Band Pass Filter - AB5250B1014 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 16500 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details