Anatech Electronics, Inc. 1842.5 / 2140 MHz Ceramic Duplexer AM1842-2140D1187

Description
1842.5 / 2140 MHz Ceramic Duplexer
Request a Quote
Description
1842.5 / 2140 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1842.5 / 2140 MHz Ceramic Duplexer - AM1842-2140D1187 - Anatech Electronics, Inc.
Garfield, NJ, United States
1842.5 / 2140 MHz Ceramic Duplexer
AM1842-2140D1187
1842.5 / 2140 MHz Ceramic Duplexer AM1842-2140D1187
1842.5 / 2140 MHz Ceramic Duplexer

1842.5 / 2140 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1842-2140D1187
Product Name 1842.5 / 2140 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

385-390 MHz 395-400 MHz Cavity Duplexer - AD387-397D223 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 20 dB
View Details
800 - 2200 MHz / 3400 - 3600 MHz Cavity Duplexer - AD1500-3500D294 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 10 dB
View Details
10140-10440 MHz / 14400-14830 MHz Cavity Duplexer - AE10290-14615DB5538 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 14 dB
View Details
2200-2500 MHz / 4400-7500 MHz Diplexer - AE2500-4400DP5439 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss -6 dB
View Details