Anatech Electronics, Inc. 1804 MHz Ceramic Band Pass Filter AM1804B1177

Description
1804 MHz Ceramic Band Pass Filter
Request a Quote
Description
1804 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1804 MHz Ceramic Band Pass Filter - AM1804B1177 - Anatech Electronics, Inc.
Garfield, NJ, United States
1804 MHz Ceramic Band Pass Filter
AM1804B1177
1804 MHz Ceramic Band Pass Filter AM1804B1177
1804 MHz Ceramic Band Pass Filter

1804 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1804B1177
Product Name 1804 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1804 MHz
Bandwidth 95000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3425 MHz WiFi Cavity Band Pass Filter - AB3425B645 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3425 MHz
Bandwidth 25000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details
2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details