Anatech Electronics, Inc. 1802 MHz Wireless RF SAW Filter AM1802S388

Description
1802 MHz Wireless RF SAW Filter
Request a Quote
Description
1802 MHz Wireless RF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1802 MHz Wireless RF SAW Filter - AM1802S388 - Anatech Electronics, Inc.
Garfield, NJ, United States
1802 MHz Wireless RF SAW Filter
AM1802S388
1802 MHz Wireless RF SAW Filter AM1802S388
1802 MHz Wireless RF SAW Filter

1802 MHz Wireless RF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1802S388
Product Name 1802 MHz Wireless RF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1802 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
5767 MHz Cavity Band Pass Filter - AB5767B659 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5767 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details