Anatech Electronics, Inc. 1750-1780 MHz Ceramic Duplexer AM1800D311

Description
1750-1780 MHz Ceramic Duplexer for DCS -PCS applications
Request a Quote
Description
1750-1780 MHz Ceramic Duplexer for DCS -PCS applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1750-1780 MHz Ceramic Duplexer - AM1800D311 - Anatech Electronics, Inc.
Garfield, NJ, United States
1750-1780 MHz Ceramic Duplexer
AM1800D311
1750-1780 MHz Ceramic Duplexer AM1800D311
1750-1780 MHz Ceramic Duplexer for DCS -PCS applications

1750-1780 MHz Ceramic Duplexer for DCS -PCS applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1800D311
Product Name 1750-1780 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2200-2500 MHz / 4400-7500 MHz Diplexer - AE2500-4400DP5439 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss -6 dB
View Details
740-752 / 770-782 MHz Cavity Duplexer - AD746-776D311 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 14 dB
View Details
763-775 MHz / 793-824 MHz / 851-869 MHz Triplexer - AD769-808-860TR286 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 3.5 dB
View Details
4400-5150 MHz / 5450-5650 MHz Cavity Diplexer - AE4775-5550DB5567 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details