Anatech Electronics, Inc. 1595 / 4600 MHz LC Diplexer AD1595-4600D472

Description
1595 / 4600 MHz LC Diplexer
Request a Quote
Description
1595 / 4600 MHz LC Diplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1595 / 4600 MHz LC Diplexer - AD1595-4600D472 - Anatech Electronics, Inc.
Garfield, NJ, United States
1595 / 4600 MHz LC Diplexer
AD1595-4600D472
1595 / 4600 MHz LC Diplexer AD1595-4600D472
1595 / 4600 MHz LC Diplexer

1595 / 4600 MHz LC Diplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD1595-4600D472
Product Name 1595 / 4600 MHz LC Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

766 MHz / 801 MHz / 855 MHz Triplexer - AE766-801-855TR1298 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1 dB
View Details
820 MHz / 1927.5 MHz Single In/Out Duplexer - AD820-1927C118 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details
1920-1980 MHz / 2110-2170 MHz Cavity Duplexer - AE1950-2140DB2110 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
483.0125/484.7625/486.0125/487.7625 MHz Quadruplexer - AE483-484-486-487QP8364 - Anatech Electronics, Inc.
Specs
Device Type Quadplexer
Package Type Connectorized
Connectors See Datasheet
View Details