Anatech Electronics, Inc. 1800 MHz Ceramic Band Pass Filter AM1800B1614

Description
1800 MHz Ceramic Band Pass Filter
Request a Quote
Description
1800 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1800 MHz Ceramic Band Pass Filter - AM1800B1614 - Anatech Electronics, Inc.
Garfield, NJ, United States
1800 MHz Ceramic Band Pass Filter
AM1800B1614
1800 MHz Ceramic Band Pass Filter AM1800B1614
1800 MHz Ceramic Band Pass Filter

1800 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1800B1614
Product Name 1800 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1800 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2400-2483 MHz Cavity Band Pass Filter - AB2441B780 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
1445-1530 MHz Cavity Band Pass Filter - AB1487B933 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1488 MHz
Bandwidth 85000 kHz
View Details
1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details