Anatech Electronics, Inc. 1750 MHz Ceramic Band Pass Filter AM1750B1524

Description
1750 MHz Ceramic Band Pass Filter
Request a Quote
Description
1750 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1750 MHz Ceramic Band Pass Filter - AM1750B1524 - Anatech Electronics, Inc.
Garfield, NJ, United States
1750 MHz Ceramic Band Pass Filter
AM1750B1524
1750 MHz Ceramic Band Pass Filter AM1750B1524
1750 MHz Ceramic Band Pass Filter

1750 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1750B1524
Product Name 1750 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1750 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details