Anatech Electronics, Inc. 1747 MHz RF Saw Band Pass Filter AM1747S1089

Description
1747 MHz RF Saw Band Pass Filter
Request a Quote
Description
1747 MHz RF Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747 MHz RF Saw Band Pass Filter - AM1747S1089 - Anatech Electronics, Inc.
Garfield, NJ, United States
1747 MHz RF Saw Band Pass Filter
AM1747S1089
1747 MHz RF Saw Band Pass Filter AM1747S1089
1747 MHz RF Saw Band Pass Filter

1747 MHz RF Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1747S1089
Product Name 1747 MHz RF Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1748 MHz
Bandwidth 75000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter - AB2350B490 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details