Anatech Electronics, Inc. 1747.5 MHz Ceramic Band Pass Filter AM1747B1467

Description
1747.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1747.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747.5 MHz Ceramic Band Pass Filter - AM1747B1467 - Anatech Electronics, Inc.
Garfield, NJ, United States
1747.5 MHz Ceramic Band Pass Filter
AM1747B1467
1747.5 MHz Ceramic Band Pass Filter AM1747B1467
1747.5 MHz Ceramic Band Pass Filter

1747.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1747B1467
Product Name 1747.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1748 MHz
Bandwidth 75000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
5770 MHz Cavity Band Pass Filter - AB5775B771 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details