Anatech Electronics, Inc. 1740 MHz Ceramic Band Pass Filter AM1740C985

Description
1740 MHz Ceramic Band Pass Filter
Request a Quote
Description
1740 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1740 MHz Ceramic Band Pass Filter - AM1740C985 - Anatech Electronics, Inc.
Garfield, NJ, United States
1740 MHz Ceramic Band Pass Filter
AM1740C985
1740 MHz Ceramic Band Pass Filter AM1740C985
1740 MHz Ceramic Band Pass Filter

1740 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1740C985
Product Name 1740 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1740 MHz
Bandwidth 21000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5500-5900 MHz Cavity Band Pass Filter - AB5700B1250 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 400000 kHz
View Details
1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B1158 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details