Anatech Electronics, Inc. 1740 MHz Ceramic Band Pass Filter AM1740B1206

Description
1740 MHz Ceramic Band Pass Filter
Request a Quote
Description
1740 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1740 MHz Ceramic Band Pass Filter - AM1740B1206 - Anatech Electronics, Inc.
Garfield, NJ, United States
1740 MHz Ceramic Band Pass Filter
AM1740B1206
1740 MHz Ceramic Band Pass Filter AM1740B1206
1740 MHz Ceramic Band Pass Filter

1740 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1740B1206
Product Name 1740 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1740 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details
2200-2230 MHz Cavity Band Pass Filter - AB2215B909 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2215 MHz
Bandwidth 30000 kHz
View Details
4960 MHz Cavity Band Pass Filter - AB4960B936 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4960 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details