Anatech Electronics, Inc. 1732.5 MHz Ceramic Band Pass Filter AM1732B1194

Description
1732 MHz Ceramic Band Pass Filter for DCS Communication
Request a Quote
Description
1732 MHz Ceramic Band Pass Filter for DCS Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1732.5 MHz Ceramic Band Pass Filter - AM1732B1194 - Anatech Electronics, Inc.
Garfield, NJ, United States
1732.5 MHz Ceramic Band Pass Filter
AM1732B1194
1732.5 MHz Ceramic Band Pass Filter AM1732B1194
1732 MHz Ceramic Band Pass Filter for DCS Communication

1732 MHz Ceramic Band Pass Filter for DCS Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1732B1194
Product Name 1732.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1732 MHz
Bandwidth 22500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1159 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 235000 kHz
View Details