Anatech Electronics, Inc. 1732.5 MHz, 2132.5 MHz Ceramic Duplexer AM1732-2132D1026

Description
1710 - 1755 MHz, 2110 - 2155 MHz Ceramic Duplexer for DCS< WCDMA applications
Request a Quote
Description
1710 - 1755 MHz, 2110 - 2155 MHz Ceramic Duplexer for DCS< WCDMA applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1732.5 MHz, 2132.5 MHz Ceramic Duplexer - AM1732-2132D1026 - Anatech Electronics, Inc.
Garfield, NJ, United States
1732.5 MHz, 2132.5 MHz Ceramic Duplexer
AM1732-2132D1026
1732.5 MHz, 2132.5 MHz Ceramic Duplexer AM1732-2132D1026
1710 - 1755 MHz, 2110 - 2155 MHz Ceramic Duplexer for DCS< WCDMA applications

1710 - 1755 MHz, 2110 - 2155 MHz Ceramic Duplexer for DCS< WCDMA applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1732-2132D1026
Product Name 1732.5 MHz, 2132.5 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

5470-5570 MHz / 5630-5730 MHz Cavity Duplexer - AD5520-5680D313-S - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details
7050-8550 MHz / 10700-12750 MHz /14000-15500 MHz Triplexer - AE7800-11725-14750TR1284 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss -1 dB
View Details
698-704 MHz / 728-734 MHz Single In/Out Duplexer - AD701-731C111 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
1699-1739 MHz / 1821-1861 MHz Cavity Duplexer - AD1719-1841D436 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details