Anatech Electronics, Inc. 836.5 MHz / 881.5 MHz Cavity Duplexer AD836-881D430

Description
836.5 MHz / 881.5 MHz Cavity Duplexer
Request a Quote
Description
836.5 MHz / 881.5 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
836.5 MHz / 881.5 MHz Cavity Duplexer - AD836-881D430 - Anatech Electronics, Inc.
Garfield, NJ, United States
836.5 MHz / 881.5 MHz Cavity Duplexer
AD836-881D430
836.5 MHz / 881.5 MHz Cavity Duplexer AD836-881D430
836.5 MHz / 881.5 MHz Cavity Duplexer

836.5 MHz / 881.5 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD836-881D430
Product Name 836.5 MHz / 881.5 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2365-2435 MHz / 2445-2495 MHz Cavity Duplexer - AE2400-2470D489 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 4.7 dB
Return Loss 17 dB
View Details
824-849 MHz / 871-894 MHz Single In/Out Duplexer - AD836-882C108 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 14 dB
View Details
1164-1301 MHz / 1525-1612 MHz Cavity Duplexer - AD1232-1568D263 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
4390-4750 MHz / 4900-5260 MHz Cavity Duplexer - AE4570-5080DB5468 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details