Anatech Electronics, Inc. 1700.0 MHz SAW Band Pass Filter AM1700S1060

Description
1700.0 MHz SAW Band Pass Filter
Request a Quote
Description
1700.0 MHz SAW Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1700.0 MHz SAW Band Pass Filter - AM1700S1060 - Anatech Electronics, Inc.
Garfield, NJ, United States
1700.0 MHz SAW Band Pass Filter
AM1700S1060
1700.0 MHz SAW Band Pass Filter AM1700S1060
1700.0 MHz SAW Band Pass Filter

1700.0 MHz SAW Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1700S1060
Product Name 1700.0 MHz SAW Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1700 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5745 MHz Cavity Band Pass Filter - AB5745B579 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 40000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details