Anatech Electronics, Inc. 1695 MHz SAW Band Pass Filter AM1695S1056

Description
1695 MHz SAW Band Pass Filter
Request a Quote
Description
1695 MHz SAW Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1695 MHz SAW Band Pass Filter - AM1695S1056 - Anatech Electronics, Inc.
Garfield, NJ, United States
1695 MHz SAW Band Pass Filter
AM1695S1056
1695 MHz SAW Band Pass Filter AM1695S1056
1695 MHz SAW Band Pass Filter

1695 MHz SAW Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1695S1056
Product Name 1695 MHz SAW Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1695 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter with N(F)/N(M) connectors - AB2436B479-NFNM - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details