Anatech Electronics, Inc. 1695 MHz Ceramic Bandpass Filter AM1695B1740

Description
1695 MHz Ceramic Bandpass Filter
Request a Quote Datasheet
Description
1695 MHz Ceramic Bandpass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1695 MHz Ceramic Bandpass Filter - AM1695B1740 - Anatech Electronics, Inc.
Garfield, NJ, United States
1695 MHz Ceramic Bandpass Filter
AM1695B1740
1695 MHz Ceramic Bandpass Filter AM1695B1740
1695 MHz Ceramic Bandpass Filter

1695 MHz Ceramic Bandpass Filter

Supplier's Site
Ceramic Filters - AM1695B1740 - AM1695B1740 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Filters - AM1695B1740
AM1695B1740
Ceramic Filters - AM1695B1740 AM1695B1740
Manufacturer: Anatech Electronics Inc. Win Source Part Number: 880491-AM1695B1740 Features: 1.695GHz Center Band Pass Ceramic Filter 170 MHz 50Ohm 8-SMD Module Package: Tape & Box (TB) Package: 8-SMD Module Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0000

Manufacturer: Anatech Electronics Inc.
Win Source Part Number: 880491-AM1695B1740
Features: 1.695GHz Center Band Pass Ceramic Filter 170 MHz 50Ohm 8-SMD Module
Package: Tape & Box (TB)
Package: 8-SMD Module
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0000

Buy Now Datasheet

Technical Specifications

  Anatech Electronics, Inc. Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number AM1695B1740 AM1695B1740
Product Name 1695 MHz Ceramic Bandpass Filter Ceramic Filters - AM1695B1740
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1695 MHz
Bandwidth 170000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details
4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B552 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1850-1910 MHz Frequency Band 2 Cavity Band Pass Filter - AB1880B637 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 60000 kHz
View Details