Anatech Electronics, Inc. 168.090 MHz Crystal Filter AM168.090CR218

Description
168.090 MHz Crystal Filter
Request a Quote
Description
168.090 MHz Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
168.090 MHz Crystal Filter - AM168.090CR218 - Anatech Electronics, Inc.
Garfield, NJ, United States
168.090 MHz Crystal Filter
AM168.090CR218
168.090 MHz Crystal Filter AM168.090CR218
168.090 MHz Crystal Filter

168.090 MHz Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM168.090CR218
Product Name 168.090 MHz Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 168 MHz
Bandwidth 15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1310 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details