Anatech Electronics, Inc. 167MHz Ceramic Band Pass Filter AM167B1567

Description
167MHz Ceramic Band Pass Filter
Request a Quote
Description
167MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
167MHz Ceramic Band Pass Filter - AM167B1567 - Anatech Electronics, Inc.
Garfield, NJ, United States
167MHz Ceramic Band Pass Filter
AM167B1567
167MHz Ceramic Band Pass Filter AM167B1567
167MHz Ceramic Band Pass Filter

167MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM167B1567
Product Name 167MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 167 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details