Anatech Electronics, Inc. 1669 MHz Ceramic Band Pass Filter AM1669B997

Description
1669 MHz Ceramic Band Pass Filter for S Band applications
Request a Quote
Description
1669 MHz Ceramic Band Pass Filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1669 MHz Ceramic Band Pass Filter - AM1669B997 - Anatech Electronics, Inc.
Garfield, NJ, United States
1669 MHz Ceramic Band Pass Filter
AM1669B997
1669 MHz Ceramic Band Pass Filter AM1669B997
1669 MHz Ceramic Band Pass Filter for S Band applications

1669 MHz Ceramic Band Pass Filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1669B997
Product Name 1669 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1669 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
5480-5720 MHz Cavity Band Pass Filter - AB5600B1278 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details