Anatech Electronics, Inc. 166.4250 MHz Crystal Band Pass Filter AM166.425CR343

Description
166.4250 MHz Crystal Band Pass Filter
Request a Quote
Description
166.4250 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
166.4250 MHz Crystal Band Pass Filter - AM166.425CR343 - Anatech Electronics, Inc.
Garfield, NJ, United States
166.4250 MHz Crystal Band Pass Filter
AM166.425CR343
166.4250 MHz Crystal Band Pass Filter AM166.425CR343
166.4250 MHz Crystal Band Pass Filter

166.4250 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM166.425CR343
Product Name 166.4250 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 166 MHz
Bandwidth 3.15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details