Anatech Electronics, Inc. 166.2250 MHz Crystal Band Pass Filter AM166.225CR342

Description
166.2250 MHz Crystal Band Pass Filter
Request a Quote
Description
166.2250 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
166.2250 MHz Crystal Band Pass Filter - AM166.225CR342 - Anatech Electronics, Inc.
Garfield, NJ, United States
166.2250 MHz Crystal Band Pass Filter
AM166.225CR342
166.2250 MHz Crystal Band Pass Filter AM166.225CR342
166.2250 MHz Crystal Band Pass Filter

166.2250 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM166.225CR342
Product Name 166.2250 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 166 MHz
Bandwidth 3.15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5785 MHz Cavity Band Pass Filter - AB5785B741 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details