Anatech Electronics, Inc. 1651 MHz Ceramic Band Pass Filter AM1651B1387

Description
1651 MHz Ceramic Band Pass Filter
Request a Quote
Description
1651 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1651 MHz Ceramic Band Pass Filter - AM1651B1387 - Anatech Electronics, Inc.
Garfield, NJ, United States
1651 MHz Ceramic Band Pass Filter
AM1651B1387
1651 MHz Ceramic Band Pass Filter AM1651B1387
1651 MHz Ceramic Band Pass Filter

1651 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1651B1387
Product Name 1651 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1651 MHz
Bandwidth 48500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5480-5720 MHz Cavity Band Pass Filter - AB5600B1278 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details