Anatech Electronics, Inc. 165.5375 MHz Crystal Band Pass Filter AM165.5375CR340

Description
165.5375 MHz Crystal Band Pass Filter
Request a Quote
Description
165.5375 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
165.5375 MHz Crystal Band Pass Filter - AM165.5375CR340 - Anatech Electronics, Inc.
Garfield, NJ, United States
165.5375 MHz Crystal Band Pass Filter
AM165.5375CR340
165.5375 MHz Crystal Band Pass Filter AM165.5375CR340
165.5375 MHz Crystal Band Pass Filter

165.5375 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM165.5375CR340
Product Name 165.5375 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 166 MHz
Bandwidth 3.15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details