Anatech Electronics, Inc. 165.0875 MHz Crystal Band Pass Filter AM165.0875CR346

Description
165.0875 MHz Crystal Band Pass Filter
Request a Quote
Description
165.0875 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
165.0875 MHz Crystal Band Pass Filter - AM165.0875CR346 - Anatech Electronics, Inc.
Garfield, NJ, United States
165.0875 MHz Crystal Band Pass Filter
AM165.0875CR346
165.0875 MHz Crystal Band Pass Filter AM165.0875CR346
165.0875 MHz Crystal Band Pass Filter

165.0875 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM165.0875CR346
Product Name 165.0875 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 165 MHz
Bandwidth 3.15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
5825 MHz Cavity Band Pass Filter - AB5825B773 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 10000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details