Anatech Electronics, Inc. 1643 MHz Ceramic Band Pass Filter AM1643B1439

Description
1643 MHz Ceramic Band Pass Filter
Request a Quote
Description
1643 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1643 MHz Ceramic Band Pass Filter - AM1643B1439 - Anatech Electronics, Inc.
Garfield, NJ, United States
1643 MHz Ceramic Band Pass Filter
AM1643B1439
1643 MHz Ceramic Band Pass Filter AM1643B1439
1643 MHz Ceramic Band Pass Filter

1643 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1643B1439
Product Name 1643 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1643 MHz
Bandwidth 34000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details