Anatech Electronics, Inc. 1642 MHz RF Saw Filter AM1642S1080

Description
1642 MHz RF Saw Filter
Request a Quote
Description
1642 MHz RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1642 MHz RF Saw Filter - AM1642S1080 - Anatech Electronics, Inc.
Garfield, NJ, United States
1642 MHz RF Saw Filter
AM1642S1080
1642 MHz RF Saw Filter AM1642S1080
1642 MHz RF Saw Filter

1642 MHz RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1642S1080
Product Name 1642 MHz RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1642 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details