Anatech Electronics, Inc.
Crystal Band Pass Filter
AM164.825CR167
Description
Crystal Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
Crystal Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM164.825CR167 |
|
Product Name
|
Crystal Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
165 MHz
|
|
Bandwidth
|
6.25 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2016 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4363 MHz
Bandwidth
150000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1375 MHz
Bandwidth
24000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2102 MHz
Bandwidth
12000 kHz
View Details