Anatech Electronics, Inc. 164.0125 MHz Crystal Band Pass Filter AM164.0125CR335

Description
164.0125 MHz Crystal Band Pass Filter
Request a Quote
Description
164.0125 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
164.0125 MHz Crystal Band Pass Filter - AM164.0125CR335 - Anatech Electronics, Inc.
Garfield, NJ, United States
164.0125 MHz Crystal Band Pass Filter
AM164.0125CR335
164.0125 MHz Crystal Band Pass Filter AM164.0125CR335
164.0125 MHz Crystal Band Pass Filter

164.0125 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM164.0125CR335
Product Name 164.0125 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 164 MHz
Bandwidth 3.15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details