Anatech Electronics, Inc. 163.1625 MHz Crystal Band Pass Filter AM163.1625CR333

Description
163.1625 MHz Crystal Band Pass Filter
Request a Quote
Description
163.1625 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
163.1625 MHz Crystal Band Pass Filter - AM163.1625CR333 - Anatech Electronics, Inc.
Garfield, NJ, United States
163.1625 MHz Crystal Band Pass Filter
AM163.1625CR333
163.1625 MHz Crystal Band Pass Filter AM163.1625CR333
163.1625 MHz Crystal Band Pass Filter

163.1625 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM163.1625CR333
Product Name 163.1625 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 163 MHz
Bandwidth 3.15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1112 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details