Anatech Electronics, Inc. 162 MHz Crystal Band Pass Filter AM162CR227

Description
162 MHz Crystal Band Pass Filter
Request a Quote
Description
162 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
162 MHz Crystal Band Pass Filter - AM162CR227 - Anatech Electronics, Inc.
Garfield, NJ, United States
162 MHz Crystal Band Pass Filter
AM162CR227
162 MHz Crystal Band Pass Filter AM162CR227
162 MHz Crystal Band Pass Filter

162 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM162CR227
Product Name 162 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 162 MHz
Bandwidth 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details
WiFi Cavity Band Pass Filter - AB2422B1086 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 12000 kHz
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details