Anatech Electronics, Inc. 162 MHz Crystal Band Pass Filter AM162CR207

Description
162 MHz Crystal Band Pass Filter
Request a Quote
Description
162 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
162 MHz Crystal Band Pass Filter - AM162CR207 - Anatech Electronics, Inc.
Garfield, NJ, United States
162 MHz Crystal Band Pass Filter
AM162CR207
162 MHz Crystal Band Pass Filter AM162CR207
162 MHz Crystal Band Pass Filter

162 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM162CR207
Product Name 162 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 162 MHz
Bandwidth 80 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2033B1109 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 34000 kHz
View Details
5875 MHz Cavity Band Pass Filter - AB5875B775 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5875 MHz
Bandwidth 10000 kHz
View Details
5830 MHz Cavity Band Pass Filter - AB5830B1029 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5830 MHz
Bandwidth 20000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details