Anatech Electronics, Inc. 1621 MHz Ceramic Band Pass Filter AM1621B1338

Description
1621 MHz Ceramic Band Pass Filter
Request a Quote
Description
1621 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1621 MHz Ceramic Band Pass Filter - AM1621B1338 - Anatech Electronics, Inc.
Garfield, NJ, United States
1621 MHz Ceramic Band Pass Filter
AM1621B1338
1621 MHz Ceramic Band Pass Filter AM1621B1338
1621 MHz Ceramic Band Pass Filter

1621 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1621B1338
Product Name 1621 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1621 MHz
Bandwidth 10500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1053 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details