Anatech Electronics, Inc. 162.8000 MHz Crystal Band Pass Filter AM162.8CR332

Description
162.8000 MHz Crystal Band Pass Filter
Request a Quote
Description
162.8000 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
162.8000 MHz Crystal Band Pass Filter - AM162.8CR332 - Anatech Electronics, Inc.
Garfield, NJ, United States
162.8000 MHz Crystal Band Pass Filter
AM162.8CR332
162.8000 MHz Crystal Band Pass Filter AM162.8CR332
162.8000 MHz Crystal Band Pass Filter

162.8000 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM162.8CR332
Product Name 162.8000 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 163 MHz
Bandwidth 3.15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details
1747 MHz Cavity Band Pass Filter with N-type Connectors - AB1747B850-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details