Anatech Electronics, Inc. 162.6125 MHz Crystal Band Pass Filter AM162.6125CR331

Description
162.6125 MHz Crystal Band Pass Filter
Request a Quote
Description
162.6125 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
162.6125 MHz Crystal Band Pass Filter - AM162.6125CR331 - Anatech Electronics, Inc.
Garfield, NJ, United States
162.6125 MHz Crystal Band Pass Filter
AM162.6125CR331
162.6125 MHz Crystal Band Pass Filter AM162.6125CR331
162.6125 MHz Crystal Band Pass Filter

162.6125 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM162.6125CR331
Product Name 162.6125 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 163 MHz
Bandwidth 3.15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details
2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter for Outdoor - AB2072B1327-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details