Anatech Electronics, Inc.
160 MHz Saw Filter
AM160S943
Description
160 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
160 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM160S943 |
|
Product Name
|
160 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
160 MHz
|
|
Bandwidth
|
500 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5350 MHz
Bandwidth
500000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2835 MHz
Bandwidth
56000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2250 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1999 MHz
Bandwidth
34000 kHz
View Details