Anatech Electronics, Inc. 160 MHz Band Pass Filter 1 MHz Bandwidth AM160S622

Description
160 MHz Band Pass Filter 1 MHz Bandwidth
Request a Quote
Description
160 MHz Band Pass Filter 1 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
160 MHz Band Pass Filter 1 MHz Bandwidth - AM160S622 - Anatech Electronics, Inc.
Garfield, NJ, United States
160 MHz Band Pass Filter 1 MHz Bandwidth
AM160S622
160 MHz Band Pass Filter 1 MHz Bandwidth AM160S622
160 MHz Band Pass Filter 1 MHz Bandwidth

160 MHz Band Pass Filter 1 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM160S622
Product Name 160 MHz Band Pass Filter 1 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 160 MHz
Bandwidth 1350 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details