Anatech Electronics, Inc. 160 MHz IF Saw Filter 19 MHz Bandwidth AM160S621

Description
160 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote
Description
160 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
160 MHz IF Saw Filter 19 MHz Bandwidth - AM160S621 - Anatech Electronics, Inc.
Garfield, NJ, United States
160 MHz IF Saw Filter 19 MHz Bandwidth
AM160S621
160 MHz IF Saw Filter 19 MHz Bandwidth AM160S621
160 MHz IF Saw Filter 19 MHz Bandwidth

160 MHz IF Saw Filter 19 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM160S621
Product Name 160 MHz IF Saw Filter 19 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 160 MHz
Bandwidth 20030 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
4450-5150 MHz Cavity Band Pass Filter - AB4800B1002 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4800 MHz
Bandwidth 700000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details