Anatech Electronics, Inc. 160 MHz IF Saw Filter 4 MHz Bandwidth AM160S619

Description
160 MHz IF Saw Filter 4 MHz Bandwidth
Request a Quote
Description
160 MHz IF Saw Filter 4 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
160 MHz IF Saw Filter 4 MHz Bandwidth - AM160S619 - Anatech Electronics, Inc.
Garfield, NJ, United States
160 MHz IF Saw Filter 4 MHz Bandwidth
AM160S619
160 MHz IF Saw Filter 4 MHz Bandwidth AM160S619
160 MHz IF Saw Filter 4 MHz Bandwidth

160 MHz IF Saw Filter 4 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM160S619
Product Name 160 MHz IF Saw Filter 4 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 160 MHz
Bandwidth 4540 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details
395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details
5830 MHz Cavity Band Pass Filter - AB5830B1029 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5830 MHz
Bandwidth 20000 kHz
View Details